Vishay Intertechnology, Inc. Ceramic Capacitors GA0805A331JBCBR31G

Description
330pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
330pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0805A331JBCBR31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0805A331JBCBR31G-ND
Ceramic Capacitors GA0805A331JBCBR31G-ND
330pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA0805A331JBCBR31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0805A331JBCBR31G
Ceramic Capacitors GA0805A331JBCBR31G
CAP CER 330PF 200V C0G/NP0 0805

CAP CER 330PF 200V C0G/NP0 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GA0805A331JBCBR31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0805A331JBCBR31G
Capacitors - Ceramic Capacitors GA0805A331JBCBR31G
CAP CER 330PF 200V C0G/NP0 0805

CAP CER 330PF 200V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GA0805A331JBCBR31G-ND GA0805A331JBCBR31G GA0805A331JBCBR31G
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF0R9B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details