Vishay Intertechnology, Inc. Ceramic Capacitors GA0805A121JXBBP31G

Description
120pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
120pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0805A121JXBBP31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0805A121JXBBP31G-ND
Ceramic Capacitors GA0805A121JXBBP31G-ND
120pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

120pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA0805A121JXBBP31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0805A121JXBBP31G
Ceramic Capacitors GA0805A121JXBBP31G
CAP CER 120PF 100V C0G/NP0 0805

CAP CER 120PF 100V C0G/NP0 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GA0805A121JXBBP31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0805A121JXBBP31G
Capacitors - Ceramic Capacitors GA0805A121JXBBP31G
CAP CER 120PF 100V C0G/NP0 0805

CAP CER 120PF 100V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GA0805A121JXBBP31G-ND GA0805A121JXBBP31G GA0805A121JXBBP31G
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Polymer - 227GXX6R3MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details