VISHAY INTERTECHNOLOGY, INC.
GA0805A121JXAAP31G -- CERAMIC CAPACITORS
Vishay Intertechnology, Inc.
Ceramic Capacitors
GA0805A121JXAAP31G
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
Product Category
Capacitors
Product Number
720-GA0805A121JXAAP31GTR-ND
Product Name
Ceramic Capacitors
Configuration / Form Factor
Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications
Automotive
Operating Temperature
-55 to 150 C (-67 to 302 F)
Electrostatic Capacitors
Ceramic Composition
Capacitance Tolerance
5 (+/- %)
Unlock Full Specs
to access all available technical data
Similar Products
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.1000 microF
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 125 C (-67 to 257 F)
Electrostatic Capacitors
Ceramic Composition
View Details
2 suppliers
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
4.70E-5 microF
View Details
6 suppliers