Vishay Precision Group Ceramic Capacitors GA0805A102JXBBC31G

Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-GA0805A102JXBBC31GTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-GA0805A102JXBBC31GDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 100V C0G/NP0 0805

CAP CER 1000PF 100V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 720-GA0805A102JXBBC31GCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 100V C0G/NP0 0805

CAP CER 1000PF 100V C0G/NP0 0805

Buy Now Datasheet
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0805; Capacitance Vishay - 78AC6972 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0805; Capacitance Vishay
78AC6972
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0805; Capacitance Vishay 78AC6972
CAP, AEC-Q200, 1000PF, 100V, MLCC, 0805; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GA Series; Case Size:0805 RoHS Compliant: Yes

CAP, AEC-Q200, 1000PF, 100V, MLCC, 0805; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GA Series; Case Size:0805 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 100V, 5%, C0G/np0, 0805; Capacitance Vishay - 62AC6938 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, 5%, C0G/np0, 0805; Capacitance Vishay
62AC6938
Cap, 1000Pf, 100V, 5%, C0G/np0, 0805; Capacitance Vishay 62AC6938
CAP, 1000PF, 100V, 5%, C0G/NP0, 0805; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GA Series; Operating TemperatureRoHS Compliant: Yes

CAP, 1000PF, 100V, 5%, C0G/NP0, 0805; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GA Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GA0805A102JXBBC31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0805A102JXBBC31G
Ceramic Capacitors GA0805A102JXBBC31G
CAP CER 1000PF 100V C0G/NP0 0805

CAP CER 1000PF 100V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-GA0805A102JXBBC31GTR-ND 720-GA0805A102JXBBC31GDKR-ND 78AC6972 62AC6938 GA0805A102JXBBC31G
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0805; Capacitance Vishay Cap, 1000Pf, 100V, 5%, C0G/np0, 0805; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX153K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details