Vishay Intertechnology, Inc. Ceramic Capacitors GA0603Y473MXAAC31G

Description
0.047µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.047µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0603Y473MXAAC31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0603Y473MXAAC31G-ND
Ceramic Capacitors GA0603Y473MXAAC31G-ND
0.047µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GA0603Y473MXAAC31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0603Y473MXAAC31G
Capacitors - Ceramic Capacitors GA0603Y473MXAAC31G
CAP CER 0.047UF 50V X7R 0603

CAP CER 0.047UF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GA0603Y473MXAAC31G-ND GA0603Y473MXAAC31G
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers