Vishay Precision Group Ceramic Capacitors GA0603Y472KXBAC31G

Description
CAP CER 4700PF 100V X7R 0603
Request a Quote Datasheet
Description
CAP CER 4700PF 100V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-GA0603Y472KXBAC31GCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 100V X7R 0603

CAP CER 4700PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 720-GA0603Y472KXBAC31GTR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-GA0603Y472KXBAC31GDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 100V X7R 0603

CAP CER 4700PF 100V X7R 0603

Buy Now Datasheet
Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0603; Capacitance Vishay - 78AC6964 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0603; Capacitance Vishay
78AC6964
Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0603; Capacitance Vishay 78AC6964
CAP, AEC-Q200, 4700PF, 100V, MLCC, 0603; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 4700PF, 100V, MLCC, 0603; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 100V, 10%, X7R, 0603; Capacitance Vishay - 62AC6934 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 100V, 10%, X7R, 0603; Capacitance Vishay
62AC6934
Cap, 4700Pf, 100V, 10%, X7R, 0603; Capacitance Vishay 62AC6934
CAP, 4700PF, 100V, 10%, X7R, 0603; Capacitance:4700pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA Series; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 100V, 10%, X7R, 0603; Capacitance:4700pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-GA0603Y472KXBAC31GCT-ND 720-GA0603Y472KXBAC31GDKR-ND 78AC6964 62AC6934
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0603; Capacitance Vishay Cap, 4700Pf, 100V, 10%, X7R, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 336AVD050MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701281 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details