Vishay Intertechnology, Inc. Ceramic Capacitors GA0603Y222MXBAP31G

Description
2200pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2200pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0603Y222MXBAP31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0603Y222MXBAP31G-ND
Ceramic Capacitors GA0603Y222MXBAP31G-ND
2200pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA0603Y222MXBAP31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0603Y222MXBAP31G
Ceramic Capacitors GA0603Y222MXBAP31G
CAP CER 2200PF 100V X7R 0603

CAP CER 2200PF 100V X7R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GA0603Y222MXBAP31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0603Y222MXBAP31G
Capacitors - Ceramic Capacitors GA0603Y222MXBAP31G
CAP CER 2200PF 100V X7R 0603

CAP CER 2200PF 100V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GA0603Y222MXBAP31G-ND GA0603Y222MXBAP31G GA0603Y222MXBAP31G
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details