Vishay Intertechnology, Inc. Ceramic Capacitors GA0603Y182JBAAT31G

Description
1800pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1800pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0603Y182JBAAT31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0603Y182JBAAT31G-ND
Ceramic Capacitors GA0603Y182JBAAT31G-ND
1800pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1800pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA0603Y182JBAAT31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0603Y182JBAAT31G
Ceramic Capacitors GA0603Y182JBAAT31G
CAP CER 1800PF 50V X7R 0603

CAP CER 1800PF 50V X7R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GA0603Y182JBAAT31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0603Y182JBAAT31G
Capacitors - Ceramic Capacitors GA0603Y182JBAAT31G
CAP CER 1800PF 50V X7R 0603

CAP CER 1800PF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GA0603Y182JBAAT31G-ND GA0603Y182JBAAT31G GA0603Y182JBAAT31G
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C1206C472K5RAC - 865457-C1206C472K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Film Capacitors - 1725858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details