Vishay Intertechnology, Inc. Ceramic Capacitors GA0603Y152MBJAT31G

Description
1500pF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1500pF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0603Y152MBJAT31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0603Y152MBJAT31G-ND
Ceramic Capacitors GA0603Y152MBJAT31G-ND
1500pF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GA0603Y152MBJAT31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0603Y152MBJAT31G
Capacitors - Ceramic Capacitors GA0603Y152MBJAT31G
CAP CER 1500PF 16V X7R 0603

CAP CER 1500PF 16V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GA0603Y152MBJAT31G-ND GA0603Y152MBJAT31G
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 380LX101M315H012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers