8200pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
CAP CER 8200PF 50V X8R 0603
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | GA0603H822MXAAC31G-ND | GA0603H822MXAAC31G |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Heavy Duty / Electric Power Capacitors | |
| Applications | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) |