Vishay Intertechnology, Inc. Ceramic Capacitors GA0603H472JXAAP31G

Description
4700pF ±5% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0603H472JXAAP31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0603H472JXAAP31G-ND
Ceramic Capacitors GA0603H472JXAAP31G-ND
4700pF ±5% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

4700pF ±5% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number GA0603H472JXAAP31G-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitor, Ceramic;0.1uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.19In.L;0.19I - 70186301 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers