Vishay Intertechnology, Inc. Ceramic Capacitors GA0603H471JBAAR31G

Description
470pF ±5% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
470pF ±5% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0603H471JBAAR31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0603H471JBAAR31G-ND
Ceramic Capacitors GA0603H471JBAAR31G-ND
470pF ±5% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

470pF ±5% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA0603H471JBAAR31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0603H471JBAAR31G
Ceramic Capacitors GA0603H471JBAAR31G
CAP CER 470PF 50V X8R 0603

CAP CER 470PF 50V X8R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GA0603H471JBAAR31G-ND GA0603H471JBAAR31G
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 104HC3102K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers