Vishay Intertechnology, Inc. Ceramic Capacitors GA0603A820GXBAC31G

Description
82pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
82pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0603A820GXBAC31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0603A820GXBAC31G-ND
Ceramic Capacitors GA0603A820GXBAC31G-ND
82pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

82pF ±2% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GA0603A820GXBAC31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0603A820GXBAC31G
Capacitors - Ceramic Capacitors GA0603A820GXBAC31G
CAP CER 82PF 100V C0G/NP0 0603

CAP CER 82PF 100V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - GA0603A820GXBAC31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0603A820GXBAC31G
Ceramic Capacitors GA0603A820GXBAC31G
CAP CER 82PF 100V C0G/NP0 0603

CAP CER 82PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GA0603A820GXBAC31G-ND GA0603A820GXBAC31G GA0603A820GXBAC31G
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data