Vishay Intertechnology, Inc. Ceramic Capacitors GA0603A681JBAAR31G

Description
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0603A681JBAAR31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0603A681JBAAR31G-ND
Ceramic Capacitors GA0603A681JBAAR31G-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GA0603A681JBAAR31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0603A681JBAAR31G
Capacitors - Ceramic Capacitors GA0603A681JBAAR31G
CAP CER 680PF 50V C0G/NP0 0603

CAP CER 680PF 50V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - GA0603A681JBAAR31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0603A681JBAAR31G
Ceramic Capacitors GA0603A681JBAAR31G
CAP CER 680PF 50V C0G/NP0 0603

CAP CER 680PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GA0603A681JBAAR31G-ND GA0603A681JBAAR31G GA0603A681JBAAR31G
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers