Vishay Intertechnology, Inc. Ceramic Capacitors GA0603A391KXBAP31G

Description
390pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
390pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0603A391KXBAP31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0603A391KXBAP31G-ND
Ceramic Capacitors GA0603A391KXBAP31G-ND
390pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

390pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA0603A391KXBAP31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0603A391KXBAP31G
Ceramic Capacitors GA0603A391KXBAP31G
CAP CER 390PF 100V C0G/NP0 0603

CAP CER 390PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GA0603A391KXBAP31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0603A391KXBAP31G
Capacitors - Ceramic Capacitors GA0603A391KXBAP31G
CAP CER 390PF 100V C0G/NP0 0603

CAP CER 390PF 100V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GA0603A391KXBAP31G-ND GA0603A391KXBAP31G GA0603A391KXBAP31G
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 105PSB700K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers