Vishay Precision Group Ceramic Capacitors GA0603A102JXAAC31G

Description
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-GA0603A102JXAAC31GTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-GA0603A102JXAAC31GCT-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA0603A102JXAAC31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0603A102JXAAC31G
Ceramic Capacitors GA0603A102JXAAC31G
CAP CER 1000PF 50V C0G/NP0 0603

CAP CER 1000PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0603; Capacitance Vishay - 78AC6916 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0603; Capacitance Vishay
78AC6916
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0603; Capacitance Vishay 78AC6916
CAP, AEC-Q200, 1000PF, 50V, MLCC, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GA Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 1000PF, 50V, MLCC, 0603; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GA Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay - 62AC6913 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay
62AC6913
Cap, 1000Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay 62AC6913
CAP, 1000PF, 50V, 5%, C0G/NP0, 0603; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GA Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 50V, 5%, C0G/NP0, 0603; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-GA0603A102JXAAC31GTR-ND GA0603A102JXAAC31G 78AC6916 62AC6913
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0603; Capacitance Vishay Cap, 1000Pf, 50V, 5%, C0G/np0, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101422U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details