CAP CER 100PF 100V C0G/NP0 0603
CAP CER 100PF 100V C0G/NP0 0603
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, AEC-Q200, 100PF, 100V, MLCC, 0603; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GA Series; Product Length:1.6mm RoHS Compliant: Yes
CAP, 100PF, 100V, 5%, C0G/NP0, 0603; Capacitance:100pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GA Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-GA0603A101JXBAC31GDKR-ND | 720-GA0603A101JXBAC31GCT-ND | 78AC6914 | 62AC6912 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0603; Capacitance Vishay | Cap, 100Pf, 100V, 5%, C0G/np0, 0603; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor; Heavy Duty / Electric Power Capacitors | Chip Capacitor; Heavy Duty / Electric Power Capacitors | ||
| Applications | Automotive | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |