Vishay Intertechnology, Inc. Ceramic Capacitors GA0603A101FXAAC31G

Description
100pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
100pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0603A101FXAAC31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0603A101FXAAC31G-ND
Ceramic Capacitors GA0603A101FXAAC31G-ND
100pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number GA0603A101FXAAC31G-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701018 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22R103K2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1260-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers