Vishay Precision Group Ceramic Capacitors GA0402Y332KXAAC31G

Description
CAP CER 3300PF 50V X7R 0402
Request a Quote Datasheet
Description
CAP CER 3300PF 50V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-GA0402Y332KXAAC31GDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3300PF 50V X7R 0402

CAP CER 3300PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 720-GA0402Y332KXAAC31GCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3300PF 50V X7R 0402

CAP CER 3300PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 720-GA0402Y332KXAAC31GTR-ND - DigiKey
Thief River Falls, MN, United States
3300pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

3300pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA0402Y332KXAAC31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0402Y332KXAAC31G
Ceramic Capacitors GA0402Y332KXAAC31G
CAP CER 3300PF 50V X7R 0402

CAP CER 3300PF 50V X7R 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 3300Pf, 50V, Mlcc, 0402; Capacitance Vishay - 78AC6908 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3300Pf, 50V, Mlcc, 0402; Capacitance Vishay
78AC6908
Cap, Aec-Q200, 3300Pf, 50V, Mlcc, 0402; Capacitance Vishay 78AC6908
CAP, AEC-Q200, 3300PF, 50V, MLCC, 0402; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, AEC-Q200, 3300PF, 50V, MLCC, 0402; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3300Pf, 50V, 10%, X7R, 0402; Capacitance Vishay - 62AC6910 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 50V, 10%, X7R, 0402; Capacitance Vishay
62AC6910
Cap, 3300Pf, 50V, 10%, X7R, 0402; Capacitance Vishay 62AC6910
CAP, 3300PF, 50V, 10%, X7R, 0402; Capacitance:3300pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA Series; Operating Temperature RoHS Compliant: Yes

CAP, 3300PF, 50V, 10%, X7R, 0402; Capacitance:3300pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-GA0402Y332KXAAC31GDKR-ND 720-GA0402Y332KXAAC31GCT-ND GA0402Y332KXAAC31G 78AC6908 62AC6910
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 3300Pf, 50V, Mlcc, 0402; Capacitance Vishay Cap, 3300Pf, 50V, 10%, X7R, 0402; Capacitance Vishay
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Capacitors - 1572-1262-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers