Vishay Intertechnology, Inc. Ceramic Capacitors GA0402Y222MXXAP31G

Description
2200pF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2200pF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0402Y222MXXAP31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0402Y222MXXAP31G-ND
Ceramic Capacitors GA0402Y222MXXAP31G-ND
2200pF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GA0402Y222MXXAP31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0402Y222MXXAP31G
Capacitors - Ceramic Capacitors GA0402Y222MXXAP31G
CAP CER 2200PF 25V X7R 0402

CAP CER 2200PF 25V X7R 0402

Supplier's Site
Ceramic Capacitors - GA0402Y222MXXAP31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0402Y222MXXAP31G
Ceramic Capacitors GA0402Y222MXXAP31G
CAP CER 2200PF 25V X7R 0402

CAP CER 2200PF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GA0402Y222MXXAP31G-ND GA0402Y222MXXAP31G GA0402Y222MXXAP31G
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details