Vishay Intertechnology, Inc. Ceramic Capacitors GA0402Y221JXAAP31G

Description
220pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
220pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0402Y221JXAAP31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0402Y221JXAAP31G-ND
Ceramic Capacitors GA0402Y221JXAAP31G-ND
220pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

220pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA0402Y221JXAAP31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0402Y221JXAAP31G
Ceramic Capacitors GA0402Y221JXAAP31G
CAP CER 220PF 50V X7R 0402

CAP CER 220PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GA0402Y221JXAAP31G-ND GA0402Y221JXAAP31G
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitor - 105PHC400K - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF
View Details
5 suppliers
Film Capacitors - 1913020P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers