Vishay Intertechnology, Inc. Ceramic Capacitors GA0402Y151KXJAC31G

Description
CAP CER 150PF 16V X7R 0402
Request a Quote Datasheet
Description
CAP CER 150PF 16V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-GA0402Y151KXJAC31GDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 150PF 16V X7R 0402

CAP CER 150PF 16V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 720-GA0402Y151KXJAC31GCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 150PF 16V X7R 0402

CAP CER 150PF 16V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 720-GA0402Y151KXJAC31GTR-ND - DigiKey
Thief River Falls, MN, United States
150pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

150pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA0402Y151KXJAC31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0402Y151KXJAC31G
Ceramic Capacitors GA0402Y151KXJAC31G
CAP CER 150PF 16V X7R 0402

CAP CER 150PF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-GA0402Y151KXJAC31GDKR-ND 720-GA0402Y151KXJAC31GCT-ND GA0402Y151KXJAC31G
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details