Vishay Intertechnology, Inc. Ceramic Capacitors GA0402D180GXBAC31M

Description
18pF ±2% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
18pF ±2% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0402D180GXBAC31M-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0402D180GXBAC31M-ND
Ceramic Capacitors GA0402D180GXBAC31M-ND
18pF ±2% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±2% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA0402D180GXBAC31M - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0402D180GXBAC31M
Ceramic Capacitors GA0402D180GXBAC31M
CAP CER 18PF 100V HI FREQ 0402

CAP CER 18PF 100V HI FREQ 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GA0402D180GXBAC31M-ND GA0402D180GXBAC31M
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitor 100Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F615 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 1.00E-4 microF
View Details
2 suppliers