Vishay Intertechnology, Inc. Wirewound Resistors - G6 39K 3

Description
Wirewound Resistors - Through Hole 6watt 39Kohms 3%
Request a Quote
Description
Wirewound Resistors - Through Hole 6watt 39Kohms 3%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - G6 39K 3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
G6 39K 3
Wirewound Resistors - G6 39K 3
Wirewound Resistors - Through Hole 6watt 39Kohms 3%

Wirewound Resistors - Through Hole 6watt 39Kohms 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number G6 39K 3
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers