Vishay Intertechnology, Inc. Bridge Rectifiers G5SBA60-M3/51

Description
Bridge Rectifier Single Phase Standard 600V Through Hole GBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole GBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - G5SBA60-M3/51-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
G5SBA60-M3/51-ND
Bridge Rectifiers G5SBA60-M3/51-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GBU

Bridge Rectifier Single Phase Standard 600V Through Hole GBU

Buy Now Datasheet
Bridge Rectifiers - G5SBA60-M3/51 - 774946-G5SBA60-M3/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - G5SBA60-M3/51
774946-G5SBA60-M3/51
Bridge Rectifiers - G5SBA60-M3/51 774946-G5SBA60-M3/51
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 774946-G5SBA60-M3/51 Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBU Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2.8A Current - Reverse Leakage @ Vr: 5μA @ 600V Family Name: G5SBA60 Categories: Discrete Semiconductor Products Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 3A Alternative Parts (Cross-Reference): GBU4J; GBU4J-BP-HF; ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 774946-G5SBA60-M3/51
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GBU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2.8A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Family Name: G5SBA60
Categories: Discrete Semiconductor Products
Manufacturer Package: GBU
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 3A
Alternative Parts (Cross-Reference): GBU4J; GBU4J-BP-HF;
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
600V 2.8A Diode and Rectifier - 299-G5SBA60-M3/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 2.8A Diode and Rectifier
299-G5SBA60-M3/51
600V 2.8A Diode and Rectifier 299-G5SBA60-M3/51
BRIDGE RECT 1PHASE 600V 2.8A GBU Product overview: G5SBA60-M3/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-G5SBA60-M3/51 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 600V 2.8A GBU Product overview: G5SBA60-M3/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-G5SBA60-M3/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - G5SBA60-M3/51 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
G5SBA60-M3/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers G5SBA60-M3/51
BRIDGE RECT 1PHASE 600V 2.8A GBU

BRIDGE RECT 1PHASE 600V 2.8A GBU

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
G5SBA60-M3/51
Bridge Rectifiers G5SBA60-M3/51
Bridge Rectifiers 6A,600V,GPP,INLINE BRIDGE

Bridge Rectifiers 6A,600V,GPP,INLINE BRIDGE

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number G5SBA60-M3/51-ND 774946-G5SBA60-M3/51 299-G5SBA60-M3/51 G5SBA60-M3/51 G5SBA60-M3/51
Product Name Bridge Rectifiers Bridge Rectifiers - G5SBA60-M3/51 600V 2.8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBU Tray
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data