Vishay Precision Group 600V 2.8A Diode and Rectifier G5SBA60-E3/51

Description
RECTFR BRIDGE SGL 600V 2.8A 4PIN CASE GBU - Bulk Product overview: G5SBA60-E3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-G5SBA60-E3/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RECTFR BRIDGE SGL 600V 2.8A 4PIN CASE GBU - Bulk Product overview: G5SBA60-E3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-G5SBA60-E3/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 2.8A Diode and Rectifier - 299-G5SBA60-E3/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 2.8A Diode and Rectifier
299-G5SBA60-E3/51
600V 2.8A Diode and Rectifier 299-G5SBA60-E3/51
RECTFR BRIDGE SGL 600V 2.8A 4PIN CASE GBU - Bulk Product overview: G5SBA60-E3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-G5SBA60-E3/51 can be used for catalog matching and distributor lookup.

RECTFR BRIDGE SGL 600V 2.8A 4PIN CASE GBU - Bulk Product overview: G5SBA60-E3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-G5SBA60-E3/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - G5SBA60-E3/51-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
G5SBA60-E3/51-ND
Bridge Rectifiers G5SBA60-E3/51-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GBU

Bridge Rectifier Single Phase Standard 600V Through Hole GBU

Buy Now Datasheet
Bridge Rectifiers - G5SBA60-E3/51 - 807689-G5SBA60-E3/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - G5SBA60-E3/51
807689-G5SBA60-E3/51
Bridge Rectifiers - G5SBA60-E3/51 807689-G5SBA60-E3/51
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 807689-G5SBA60-E3/51 Packaging: Tray Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2.8A Part Status: Obsolete (End Of Life) Supplier Device Package: GBU Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 4-SIP, GBU Voltage - Peak Reverse (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.05V at 3A Current - Reverse Leakage at Vr: 5μA at 600V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 807689-G5SBA60-E3/51
Packaging: Tray
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2.8A
Part Status: Obsolete (End Of Life)
Supplier Device Package: GBU
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-SIP, GBU
Voltage - Peak Reverse (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 3A
Current - Reverse Leakage at Vr: 5μA at 600V

Buy Now
Bridge Rectifiers - 8122237P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8122237P
Bridge Rectifiers 8122237P
DiodeRectifierBridge Single600V2.8A4-Pin

DiodeRectifierBridgeSingle600V2.8A4-Pin

Supplier's Site
Bridge Rectifiers - 8122237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8122237
Bridge Rectifiers 8122237
DiodeRectifierBridge Single600V2.8A4-Pin

DiodeRectifierBridgeSingle600V2.8A4-Pin

Supplier's Site
Bridge Rectifiers - 1657090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1657090
Bridge Rectifiers 1657090
DiodeRectifierBridge Single600V2.8A4-Pin

DiodeRectifierBridgeSingle600V2.8A4-Pin

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - G5SBA60-E3/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
G5SBA60-E3/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers G5SBA60-E3/51
BRIDGE RECT 1PHASE 600V 2.8A GBU

BRIDGE RECT 1PHASE 600V 2.8A GBU

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
G5SBA60-E3/51
Bridge Rectifiers G5SBA60-E3/51
Bridge Rectifiers 600 Volt 6.0 Amp Glass Passivated

Bridge Rectifiers 600 Volt 6.0 Amp Glass Passivated

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 299-G5SBA60-E3/51 G5SBA60-E3/51-ND 807689-G5SBA60-E3/51 8122237P 8122237 G5SBA60-E3/51 G5SBA60-E3/51
Product Name 600V 2.8A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers - G5SBA60-E3/51 Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package Bulk 4-SIP, GBU GBU Gbu GBU
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge Bridge Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG802C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 100 volts
View Details
Specs
Life Cycle Stage Active
VF 1.55 volts
View Details
Rectifier Diodes - 3PF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 76 amps
IF 3250 mA
trr 300 ns
View Details
Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details