Bridge Rectifier Single Phase Standard 200V Through Hole GBU
BRIDGE RECT 1PHASE 200V 2.8A GBU
Bridge Rectifiers 6A,200V,GPP,INLINE BRIDGE
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | G5SBA20-M3/51-ND | G5SBA20-M3/51 | G5SBA20-M3/51 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |