Vishay Intertechnology, Inc. Wirewound Resistors - G5C 4.7K 5

Description
Wirewound Resistors - Through Hole 5watt 4.7Kohms 5%
Request a Quote
Description
Wirewound Resistors - Through Hole 5watt 4.7Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - G5C 4.7K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
G5C 4.7K 5
Wirewound Resistors - G5C 4.7K 5
Wirewound Resistors - Through Hole 5watt 4.7Kohms 5%

Wirewound Resistors - Through Hole 5watt 4.7Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number G5C 4.7K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details