Vishay Intertechnology, Inc. Wirewound Resistors - G5C 12K 3 7W

Description
Wirewound Resistors - Through Hole 5watt 12Kohms 3%
Request a Quote
Description
Wirewound Resistors - Through Hole 5watt 12Kohms 3%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - G5C 12K 3 7W - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
G5C 12K 3 7W
Wirewound Resistors - G5C 12K 3 7W
Wirewound Resistors - Through Hole 5watt 12Kohms 3%

Wirewound Resistors - Through Hole 5watt 12Kohms 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number G5C 12K 3 7W
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details