Vishay Intertechnology, Inc. Bridge Rectifiers - G3SBA80-M3/51 G3SBA80-M3/51

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 774869-G3SBA80-M3/51 Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBU Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2.3A Current - Reverse Leakage @ Vr: 5μA @ 800V Family Name: G3SBA80 Categories: Discrete Semiconductor Products Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 2A Alternative Parts (Cross-Reference): KBJ2K; KBJ2K-G; GBL208M; ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 774869-G3SBA80-M3/51 Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBU Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2.3A Current - Reverse Leakage @ Vr: 5μA @ 800V Family Name: G3SBA80 Categories: Discrete Semiconductor Products Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 2A Alternative Parts (Cross-Reference): KBJ2K; KBJ2K-G; GBL208M; ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - G3SBA80-M3/51 - 774869-G3SBA80-M3/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - G3SBA80-M3/51
774869-G3SBA80-M3/51
Bridge Rectifiers - G3SBA80-M3/51 774869-G3SBA80-M3/51
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 774869-G3SBA80-M3/51 Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBU Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2.3A Current - Reverse Leakage @ Vr: 5μA @ 800V Family Name: G3SBA80 Categories: Discrete Semiconductor Products Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 2A Alternative Parts (Cross-Reference): KBJ2K; KBJ2K-G; GBL208M; ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 774869-G3SBA80-M3/51
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GBU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2.3A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Family Name: G3SBA80
Categories: Discrete Semiconductor Products
Manufacturer Package: GBU
Voltage - Peak Reverse (Maximum): 800V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 2A
Alternative Parts (Cross-Reference): KBJ2K; KBJ2K-G; GBL208M;
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
800V 2.3A Diode and Rectifier - 299-G3SBA80-M3/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 2.3A Diode and Rectifier
299-G3SBA80-M3/51
800V 2.3A Diode and Rectifier 299-G3SBA80-M3/51
BRIDGE RECT 1PHASE 800V 2.3A GBU Product overview: G3SBA80-M3/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2.3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-G3SBA80-M3/51 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 800V 2.3A GBU Product overview: G3SBA80-M3/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2.3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-G3SBA80-M3/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - G3SBA80-M3/51-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
G3SBA80-M3/51-ND
Bridge Rectifiers G3SBA80-M3/51-ND
Bridge Rectifier Single Phase Standard 800V Through Hole GBU

Bridge Rectifier Single Phase Standard 800V Through Hole GBU

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
G3SBA80-M3/51
Bridge Rectifiers G3SBA80-M3/51
Bridge Rectifiers 4A,800V,GPP,INLINE BRIDGE

Bridge Rectifiers 4A,800V,GPP,INLINE BRIDGE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - G3SBA80-M3/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
G3SBA80-M3/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers G3SBA80-M3/51
BRIDGE RECT 1PHASE 800V 2.3A GBU

BRIDGE RECT 1PHASE 800V 2.3A GBU

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 774869-G3SBA80-M3/51 299-G3SBA80-M3/51 G3SBA80-M3/51-ND G3SBA80-M3/51 G3SBA80-M3/51
Product Name Bridge Rectifiers - G3SBA80-M3/51 800V 2.3A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
VF 1 volts 1 volts
IR 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data