Bridge Rectifier Single Phase Standard 800V Through Hole GBU
BRIDGE RECT 1PHASE 800V 2.3A GBU
Bridge Rectifiers 4A,800V,GPP,INLINE BRIDGE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | G3SBA80-M3/45-ND | G3SBA80-M3/45 | G3SBA80-M3/45 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |