Bridge Rectifier Single Phase Standard 600V Through Hole GBU
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 774867-G3SBA60-M3/51
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GBU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2.3A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Family Name: G3SBA60
Categories: Discrete Semiconductor Products
Manufacturer Package: GBU
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 2A
Alternative Parts (Cross-Reference): KBJ2J-G; KBJ2J; GBL206M;
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
BRIDGE RECT 1PHASE 600V 2.3A GBU Product overview: G3SBA60-M3/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2.3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-G3SBA60-M3/51 can be used for catalog matching and distributor lookup.
Bridge Rectifiers 4A,600V,GPP,INLINE BRIDGE
BRIDGE RECT 1PHASE 600V 2.3A GBU
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | G3SBA60-M3/51-ND | 774867-G3SBA60-M3/51 | 299-G3SBA60-M3/51 | G3SBA60-M3/51 | G3SBA60-M3/51 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - G3SBA60-M3/51 | 600V 2.3A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SIP, GBU | Tray | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Diode Type | Single Phase | ||||
| VF | 1 volts | 1 volts |