Vishay Intertechnology, Inc. Bridge Rectifiers G3SBA60-E3/45

Description
Bridge Rectifier Single Phase Standard 600V Through Hole GBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole GBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 112-G3SBA60-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
112-G3SBA60-E3/45-ND
Bridge Rectifiers 112-G3SBA60-E3/45-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GBU

Bridge Rectifier Single Phase Standard 600V Through Hole GBU

Buy Now Datasheet
Bridge Rectifiers - G3SBA60-E3/45 - 774868-G3SBA60-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - G3SBA60-E3/45
774868-G3SBA60-E3/45
Bridge Rectifiers - G3SBA60-E3/45 774868-G3SBA60-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 774868-G3SBA60-E3/45 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBU Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2.3A Current - Reverse Leakage @ Vr: 5μA @ 600V Part Status: Obsolete(EOL) Family Name: G3SBA60 Categories: Discrete Semiconductor Products Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 2A Alternative Parts (Cross-Reference): KBJ2J-G; KBJ2J; GBL206M; Introduction Date: February 24, 1999 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 774868-G3SBA60-E3/45
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GBU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2.3A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Part Status: Obsolete(EOL)
Family Name: G3SBA60
Categories: Discrete Semiconductor Products
Manufacturer Package: GBU
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 2A
Alternative Parts (Cross-Reference): KBJ2J-G; KBJ2J; GBL206M;
Introduction Date: February 24, 1999
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
600V 2.3A Diode and Rectifier - 299-G3SBA60-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 2.3A Diode and Rectifier
299-G3SBA60-E3/45
600V 2.3A Diode and Rectifier 299-G3SBA60-E3/45
Diode Rectifier Bridge Single 600V 2.3A 4-Pin Case GBU Tube Product overview: G3SBA60-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2.3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-G3SBA60-E3/45 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 600V 2.3A 4-Pin Case GBU Tube Product overview: G3SBA60-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2.3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-G3SBA60-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
G3SBA60-E3/45
Bridge Rectifiers G3SBA60-E3/45
Bridge Rectifiers 4.0 Amp 600 Volt Glass Passivated

Bridge Rectifiers 4.0 Amp 600 Volt Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - G3SBA60-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
G3SBA60-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers G3SBA60-E3/45
BRIDGE RECT 1PHASE 600V 2.3A GBU

BRIDGE RECT 1PHASE 600V 2.3A GBU

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-G3SBA60-E3/45-ND 774868-G3SBA60-E3/45 299-G3SBA60-E3/45 G3SBA60-E3/45 G3SBA60-E3/45
Product Name Bridge Rectifiers Bridge Rectifiers - G3SBA60-E3/45 600V 2.3A Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBU Rail/Tube GBU
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222391 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220f
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N6075 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 1800 mA
trr 30 ns
View Details
Schottky Diodes & Rectifiers - 8652072P - RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details