Vishay Intertechnology, Inc. Wirewound Resistors 9K Ohm 1% 2W G3-809K1

Description
Wirewound Resistors 9K Ohm 1% 2W
Request a Quote
Description
Wirewound Resistors 9K Ohm 1% 2W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 9K Ohm 1% 2W - G3-809K1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 9K Ohm 1% 2W
G3-809K1
Wirewound Resistors 9K Ohm 1% 2W G3-809K1
Wirewound Resistors 9K Ohm 1% 2W

Wirewound Resistors 9K Ohm 1% 2W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number G3-809K1
Product Name Wirewound Resistors 9K Ohm 1% 2W
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers