Vishay Intertechnology, Inc. Vishay/DaleWirewound Resistors - G3-80 1K 5

Description
Vishay/DaleWirewound Resistors - Through Hole 2watt 1Kohms 5%
Request a Quote
Description
Vishay/DaleWirewound Resistors - Through Hole 2watt 1Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleWirewound Resistors - - G3-80 1K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors -
G3-80 1K 5
Vishay/DaleWirewound Resistors - G3-80 1K 5
Vishay/DaleWirewound Resistors - Through Hole 2watt 1Kohms 5%

Vishay/DaleWirewound Resistors - Through Hole 2watt 1Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number G3-80 1K 5
Product Name Vishay/DaleWirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details