Vishay Intertechnology, Inc. Bridge Rectifiers G2SBA80-E3/45

Description
Bridge Rectifier Single Phase Standard 800V Through Hole GBL
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 800V Through Hole GBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - G2SBA80-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
G2SBA80-E3/45-ND
Bridge Rectifiers G2SBA80-E3/45-ND
Bridge Rectifier Single Phase Standard 800V Through Hole GBL

Bridge Rectifier Single Phase Standard 800V Through Hole GBL

Buy Now Datasheet
800V 1.5A Diode and Rectifier - 299-G2SBA80-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1.5A Diode and Rectifier
299-G2SBA80-E3/45
800V 1.5A Diode and Rectifier 299-G2SBA80-E3/45
BRIDGE RECT 1PHASE 800V 1.5A GBL Product overview: G2SBA80-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-G2SBA80-E3/45 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 800V 1.5A GBL Product overview: G2SBA80-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-G2SBA80-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 974221-G2SBA80-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
974221-G2SBA80-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 974221-G2SBA80-E3/45
Win Source Part Number: 974221-G2SBA80-E3/45 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Standard Package: 2,000 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 750 mA Current - Reverse Leakage @ Vr: 5 µA @ 800 V Voltage - Peak Reverse (Max): 800 V Mounting Type: Through Hole Package / Case: 4-SIP, GBL Supplier Device Package: GBL Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: G2SBA80 Product Status: Obsolete

Win Source Part Number: 974221-G2SBA80-E3/45
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tube
Standard Package: 2,000
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 750 mA
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Voltage - Peak Reverse (Max): 800 V
Mounting Type: Through Hole
Package / Case: 4-SIP, GBL
Supplier Device Package: GBL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: G2SBA80
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - G2SBA80-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
G2SBA80-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers G2SBA80-E3/45
BRIDGE RECT 1PHASE 800V 1.5A GBL

BRIDGE RECT 1PHASE 800V 1.5A GBL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number G2SBA80-E3/45-ND 299-G2SBA80-E3/45 974221-G2SBA80-E3/45 G2SBA80-E3/45
Product Name Bridge Rectifiers 800V 1.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBL Tube
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data