VISHAY PRECISION GROUP
G27094736209JLA000 -- G207 62R 5% LA VISHAY
Vishay Precision Group
G207 62R 5% La Vishay
G27094736209JLA000
Description
G207 62R 5% LA
Description
G207 62R 5% LA
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
49P5317 |
|
Product Name
|
G207 62R 5% La Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
220000 ohms
View Details
2 suppliers
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.5000 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers