VISHAY PRECISION GROUP
G27094735100JLA000 -- G207 510R 5% LA VISHAY
Vishay Precision Group
G207 510R 5% La Vishay
G27094735100JLA000
Description
G207 510R 5% LA
Description
G207 510R 5% LA
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
49P5315 |
|
Product Name
|
G207 510R 5% La Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0030 ohms
Power Rating
3 watts
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details