470 Ohms ±5% 17W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 607615 | 749-G27094734700JLA000-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound; Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 470 ohms | 470 ohms |
| Power Rating | 17 watts | 17 watts |
| Standards and Certifications | RoHS |