VISHAY PRECISION GROUP
G26093331502JLA000 -- G206 15K 5% LA VISHAY
Vishay Precision Group
G206 15K 5% La Vishay
G26093331502JLA000
Description
G206 15K 5% LA
Description
G206 15K 5% LA
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
49P5286 |
|
Product Name
|
G206 15K 5% La Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Technology / Construction
Thick Film (Chip); Thick Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications
RoHS
View Details