Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992366-G26093331001J
Packaging: Bulk
Termination: Axial
Length: 32.3 mm
Tolerance: 5 %
Military Standard: Not
Composition: Wire resistor, Wirewound
Resistance: 1 kΩ
Power Rating: 13 W
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 350 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 992366-G26093331001JLA000 |
| Product Name | OEM Parts - OEM Parts (F - I) - G26093331001JLA000 |