Vishay Intertechnology, Inc. 220 Ohm 7W Resistor G24071932200J7B000

Description
Res Wirewound 220 Ohm 5% 7W 100ppm/C to 180ppm/C Conformal AXL Thru-Hole Ammo Pack Product overview: G24071932200J7B000 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-G24071932200J7B00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Wirewound 220 Ohm 5% 7W 100ppm/C to 180ppm/C Conformal AXL Thru-Hole Ammo Pack Product overview: G24071932200J7B000 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-G24071932200J7B00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220 Ohm 7W Resistor - 53-G24071932200J7B000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 Ohm 7W Resistor
53-G24071932200J7B000
220 Ohm 7W Resistor 53-G24071932200J7B000
Res Wirewound 220 Ohm 5% 7W 100ppm/C to 180ppm/C Conformal AXL Thru-Hole Ammo Pack Product overview: G24071932200J7B000 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-G24071932200J7B00 0 can be used for catalog matching and distributor lookup.

Res Wirewound 220 Ohm 5% 7W 100ppm/C to 180ppm/C Conformal AXL Thru-Hole Ammo Pack Product overview: G24071932200J7B000 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-G24071932200J7B000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 749-G24071932200J7B000CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-G24071932200J7B000CT-ND
Through Hole Resistors 749-G24071932200J7B000CT-ND
220 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

220 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-G24071932200J7B000TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-G24071932200J7B000TB-ND
Through Hole Resistors 749-G24071932200J7B000TB-ND
220 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

220 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-G24071932200J7B000 749-G24071932200J7B000CT-ND
Product Name 220 Ohm 7W Resistor Through Hole Resistors
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details