Vishay Precision Group G204 15R 5% Ab G73 Vishay G24071931509J4B000

Description
G204 15R 5% AB G73
Description
G204 15R 5% AB G73

Suppliers

Company
Product
Description
Supplier Links
G204 15R 5% Ab G73 Vishay - 49P5254 - Newark, An Avnet Company
Chicago, IL, United States
G204 15R 5% Ab G73 Vishay
49P5254
G204 15R 5% Ab G73 Vishay 49P5254
G204 15R 5% AB G73

G204 15R 5% AB G73

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49P5254
Product Name G204 15R 5% Ab G73 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details