VISHAY PRECISION GROUP
G24071931008J4B000 -- G204 1R0 5% AB G73 VISHAY
Vishay Precision Group
G204 1R0 5% Ab G73 Vishay
G24071931008J4B000
Description
G204 1R0 5% AB G73
Description
G204 1R0 5% AB G73
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
49P5249 |
|
Product Name
|
G204 1R0 5% Ab G73 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
24900 ohms
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0015 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details