Vishay Intertechnology, Inc. Through Hole Resistors G22041436808J4C000

Description
6.8 Ohms ±5% 4W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
6.8 Ohms ±5% 4W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-G22041436808J4C000TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-G22041436808J4C000TB-ND
Through Hole Resistors 749-G22041436808J4C000TB-ND
6.8 Ohms ±5% 4W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

6.8 Ohms ±5% 4W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-G22041436808J4C000CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-G22041436808J4C000CT-ND
Through Hole Resistors 749-G22041436808J4C000CT-ND
6.8 Ohms ±5% 4W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

6.8 Ohms ±5% 4W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 749-G22041436808J4C000TB-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 4-1676966-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details