VISHAY PRECISION GROUP
G22041432201J4C000 -- G202 2K2 5% AC G73 VISHAY
Vishay Precision Group
G202 2K2 5% Ac G73 Vishay
G22041432201J4C000
Description
G202 2K2 5% AC G73
Description
G202 2K2 5% AC G73
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
49P5197 |
|
Product Name
|
G202 2K2 5% Ac G73 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
2.2 ohms
View Details
4 suppliers
Technology / Construction
Silicone
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0330 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details