Vishay Precision Group Through-Hole Resistor G22041431509J4C000

Description
Wirewound Resistors - Through Hole G202 15R 5% AC G73 Product overview: G22041431509J4C000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-G22041431509J4C00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole G202 15R 5% AC G73 Product overview: G22041431509J4C000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-G22041431509J4C00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-G22041431509J4C000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-G22041431509J4C000
Through-Hole Resistor 53-G22041431509J4C000
Wirewound Resistors - Through Hole G202 15R 5% AC G73 Product overview: G22041431509J4C000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-G22041431509J4C00 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole G202 15R 5% AC G73 Product overview: G22041431509J4C000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-G22041431509J4C000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - G22041431509J4C000 - 1129959-G22041431509J4C000 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - G22041431509J4C000
1129959-G22041431509J4C000
Through Hole Resistors - G22041431509J4C000 1129959-G22041431509J4C000
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129959-G22041431509 J4C000 Termination: Axial Length: 13 mm Contact Plating: Tin Tolerance: 5 % Temperature Coefficient: 180 ppm/°C Military Standard: Not Composition: Wirewound Resistance: 15 Ω Power Rating: 4 W Diameter: 5.7 mm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 350 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129959-G22041431509J4C000
Termination: Axial
Length: 13 mm
Contact Plating: Tin
Tolerance: 5 %
Temperature Coefficient: 180 ppm/°C
Military Standard: Not
Composition: Wirewound
Resistance: 15 Ω
Power Rating: 4 W
Diameter: 5.7 mm
Categories: Through Hole Resistors
Case / Package: Conformal
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 350 °C

Buy Now
G202 15R 5% Ac G73 Vishay - 49P5189 - Newark, An Avnet Company
Chicago, IL, United States
G202 15R 5% Ac G73 Vishay
49P5189
G202 15R 5% Ac G73 Vishay 49P5189
G202 15R 5% AC G73

G202 15R 5% AC G73

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-G22041431509J4C000 1129959-G22041431509J4C000 49P5189
Product Name Through-Hole Resistor Through Hole Resistors - G22041431509J4C000 G202 15R 5% Ac G73 Vishay
Technology / Construction Wirewound Wirewound
Resistance Range 15 ohms
Tolerance 5 +/- %
Temperature Coefficient 180 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers