Vishay Intertechnology, Inc. RES 3.3K OHM 5% G2073K3

Description
RES 3.3Kohm 5%
Request a Quote
Description
RES 3.3Kohm 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 5% - G2073K3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 5%
G2073K3
RES 3.3K OHM 5% G2073K3
RES 3.3Kohm 5%

RES 3.3Kohm 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number G2073K3
Product Name RES 3.3K OHM 5%
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers