Vishay Intertechnology, Inc. Vishay/DaleWirewound Resistors - G2 1.2K 5 TR

Description
Vishay/DaleWirewound Resistors - Through Hole 1.5watt 1.2Kohms 5%
Request a Quote
Description
Vishay/DaleWirewound Resistors - Through Hole 1.5watt 1.2Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleWirewound Resistors - - G2 1.2K 5 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors -
G2 1.2K 5 TR
Vishay/DaleWirewound Resistors - G2 1.2K 5 TR
Vishay/DaleWirewound Resistors - Through Hole 1.5watt 1.2Kohms 5%

Vishay/DaleWirewound Resistors - Through Hole 1.5watt 1.2Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number G2 1.2K 5 TR
Product Name Vishay/DaleWirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details