Vishay Intertechnology, Inc. Wirewound Resistors - G1-80 2K 1 TR

Description
Wirewound Resistors - Through Hole 1watt 2Kohms 1% Axial
Request a Quote
Description
Wirewound Resistors - Through Hole 1watt 2Kohms 1% Axial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - G1-80 2K 1 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
G1-80 2K 1 TR
Wirewound Resistors - G1-80 2K 1 TR
Wirewound Resistors - Through Hole 1watt 2Kohms 1% Axial

Wirewound Resistors - Through Hole 1watt 2Kohms 1% Axial

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number G1-80 2K 1 TR
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details